Capital Lighting, Inc. JRL-7926 Lamps-Table Lamps 482094

Description
PRODUCT DETAILS / SPECS Height: 43.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Caledon and Terracotta Product Name: Terracotta Shade
Description
PRODUCT DETAILS / SPECS Height: 43.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Caledon and Terracotta Product Name: Terracotta Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7926 Lamps-Table Lamps - 482094 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7926 Lamps-Table Lamps
482094
JRL-7926 Lamps-Table Lamps 482094
PRODUCT DETAILS / SPECS Height: 43.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Caledon and Terracotta Product Name: Terracotta Shade

PRODUCT DETAILS / SPECS
Height: 43.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Caledon and Terracotta
Product Name: Terracotta Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482094
Product Name JRL-7926 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details