Capital Lighting, Inc. JRL-7939 Lamps-Table Lamps 482077

Description
PRODUCT DETAILS / SPECS Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Metallic Glazed Product Name: Charcoal Brown Shade
Description
PRODUCT DETAILS / SPECS Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Metallic Glazed Product Name: Charcoal Brown Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7939 Lamps-Table Lamps - 482077 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7939 Lamps-Table Lamps
482077
JRL-7939 Lamps-Table Lamps 482077
PRODUCT DETAILS / SPECS Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Metallic Glazed Product Name: Charcoal Brown Shade

PRODUCT DETAILS / SPECS
Height: 30.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Metallic Glazed
Product Name: Charcoal Brown Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482077
Product Name JRL-7939 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details