Capital Lighting, Inc. JRL-7956 Lamps-Table Lamps 482072

Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Smoked Glass Single Orb
Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Smoked Glass Single Orb

Suppliers

Company
Product
Description
Supplier Links
JRL-7956 Lamps-Table Lamps - 482072 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7956 Lamps-Table Lamps
482072
JRL-7956 Lamps-Table Lamps 482072
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Smoked Glass Single Orb

PRODUCT DETAILS / SPECS
Height: 32.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Product Name: Smoked Glass Single Orb

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482072
Product Name JRL-7956 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details