Capital Lighting, Inc. JRL-7992 Lamps-Table Lamps 482061

Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Tortoise Shell Product Name: Silver Leaf
Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Tortoise Shell Product Name: Silver Leaf

Suppliers

Company
Product
Description
Supplier Links
JRL-7992 Lamps-Table Lamps - 482061 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7992 Lamps-Table Lamps
482061
JRL-7992 Lamps-Table Lamps 482061
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Tortoise Shell Product Name: Silver Leaf

PRODUCT DETAILS / SPECS
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black Tortoise Shell
Product Name: Silver Leaf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482061
Product Name JRL-7992 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details