Capital Lighting, Inc. JRL-8113 Lamps-Table Lamps 482058

Description
PRODUCT DETAILS / SPECS Height: 53.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Black
Description
PRODUCT DETAILS / SPECS Height: 53.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Black

Suppliers

Company
Product
Description
Supplier Links
JRL-8113 Lamps-Table Lamps - 482058 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8113 Lamps-Table Lamps
482058
JRL-8113 Lamps-Table Lamps 482058
PRODUCT DETAILS / SPECS Height: 53.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Black

PRODUCT DETAILS / SPECS
Height: 53.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Product Name: Black

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482058
Product Name JRL-8113 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details