Capital Lighting, Inc. JRL-7975 Lamps-Table Lamps 482041

Description
PRODUCT DETAILS / SPECS Height: 27.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Blown Glass Product Name: Brown
Description
PRODUCT DETAILS / SPECS Height: 27.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Blown Glass Product Name: Brown

Suppliers

Company
Product
Description
Supplier Links
JRL-7975 Lamps-Table Lamps - 482041 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7975 Lamps-Table Lamps
482041
JRL-7975 Lamps-Table Lamps 482041
PRODUCT DETAILS / SPECS Height: 27.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Blown Glass Product Name: Brown

PRODUCT DETAILS / SPECS
Height: 27.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Blown Glass
Product Name: Brown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482041
Product Name JRL-7975 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details