Capital Lighting, Inc. JRL-7976 Lamps-Table Lamps 482040

Description
PRODUCT DETAILS / SPECS Height: 41.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Hair On Hide Shade
Description
PRODUCT DETAILS / SPECS Height: 41.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Hair On Hide Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7976 Lamps-Table Lamps - 482040 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7976 Lamps-Table Lamps
482040
JRL-7976 Lamps-Table Lamps 482040
PRODUCT DETAILS / SPECS Height: 41.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Hair On Hide Shade

PRODUCT DETAILS / SPECS
Height: 41.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Product Name: Hair On Hide Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482040
Product Name JRL-7976 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details