Capital Lighting, Inc. JRL-8002 Lamps-Floor Lamps 482037

Description
PRODUCT DETAILS / SPECS Height: 70.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Hand Finished Gold And Black Shade
Description
PRODUCT DETAILS / SPECS Height: 70.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Hand Finished Gold And Black Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8002 Lamps-Floor Lamps - 482037 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8002 Lamps-Floor Lamps
482037
JRL-8002 Lamps-Floor Lamps 482037
PRODUCT DETAILS / SPECS Height: 70.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Hand Finished Gold And Black Shade

PRODUCT DETAILS / SPECS
Height: 70.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Product Name: Hand Finished Gold And Black Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482037
Product Name JRL-8002 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details