Capital Lighting, Inc. JRL-8006 Lamps-Table Lamps 482036

Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Luster Glass Product Name: Golden Round Pleat
Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Luster Glass Product Name: Golden Round Pleat

Suppliers

Company
Product
Description
Supplier Links
JRL-8006 Lamps-Table Lamps - 482036 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8006 Lamps-Table Lamps
482036
JRL-8006 Lamps-Table Lamps 482036
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Luster Glass Product Name: Golden Round Pleat

PRODUCT DETAILS / SPECS
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Luster Glass
Product Name: Golden Round Pleat

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482036
Product Name JRL-8006 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details