Capital Lighting, Inc. JRL-8067 Lamps-Table Lamps 482023

Description
PRODUCT DETAILS / SPECS Height: 37.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Charcoal Brown Shade
Description
PRODUCT DETAILS / SPECS Height: 37.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Charcoal Brown Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8067 Lamps-Table Lamps - 482023 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8067 Lamps-Table Lamps
482023
JRL-8067 Lamps-Table Lamps 482023
PRODUCT DETAILS / SPECS Height: 37.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Charcoal Brown Shade

PRODUCT DETAILS / SPECS
Height: 37.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Product Name: Charcoal Brown Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482023
Product Name JRL-8067 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details