Capital Lighting, Inc. JRL-8020 Lamps-Floor Lamps 482019

Description
PRODUCT DETAILS / SPECS Height: 71.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: French Polish Product Name: Natural Shade
Description
PRODUCT DETAILS / SPECS Height: 71.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: French Polish Product Name: Natural Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8020 Lamps-Floor Lamps - 482019 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8020 Lamps-Floor Lamps
482019
JRL-8020 Lamps-Floor Lamps 482019
PRODUCT DETAILS / SPECS Height: 71.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: French Polish Product Name: Natural Shade

PRODUCT DETAILS / SPECS
Height: 71.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: French Polish
Product Name: Natural Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482019
Product Name JRL-8020 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details