Capital Lighting, Inc. JRL-8031 Lamps-Table Lamps 482018

Description
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Burgundy Ebony Tuscan Product Name: Painted Shade Shade
Description
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Burgundy Ebony Tuscan Product Name: Painted Shade Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8031 Lamps-Table Lamps - 482018 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8031 Lamps-Table Lamps
482018
JRL-8031 Lamps-Table Lamps 482018
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Burgundy Ebony Tuscan Product Name: Painted Shade Shade

PRODUCT DETAILS / SPECS
Height: 28.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Burgundy Ebony Tuscan
Product Name: Painted Shade Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482018
Product Name JRL-8031 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details