Capital Lighting, Inc. JRL-8023 Lamps-Table Lamps 482017

Description
PRODUCT DETAILS / SPECS Height: 32.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Tuscan Cream
Description
PRODUCT DETAILS / SPECS Height: 32.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Tuscan Cream

Suppliers

Company
Product
Description
Supplier Links
JRL-8023 Lamps-Table Lamps - 482017 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8023 Lamps-Table Lamps
482017
JRL-8023 Lamps-Table Lamps 482017
PRODUCT DETAILS / SPECS Height: 32.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Tuscan Cream

PRODUCT DETAILS / SPECS
Height: 32.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Tuscan Cream

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482017
Product Name JRL-8023 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details