Capital Lighting, Inc. JRL-8027 Lamps-Floor Lamps 482011

Description
PRODUCT DETAILS / SPECS Height: 70.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Metallic Gold Shade
Description
PRODUCT DETAILS / SPECS Height: 70.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Metallic Gold Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8027 Lamps-Floor Lamps - 482011 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8027 Lamps-Floor Lamps
482011
JRL-8027 Lamps-Floor Lamps 482011
PRODUCT DETAILS / SPECS Height: 70.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Metallic Gold Shade

PRODUCT DETAILS / SPECS
Height: 70.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Product Name: Metallic Gold Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482011
Product Name JRL-8027 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details