Capital Lighting, Inc. JRL-8046 Lamps-Table Lamps 482005

Description
PRODUCT DETAILS / SPECS Height: 41.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brass Product Name: Brass Shade
Description
PRODUCT DETAILS / SPECS Height: 41.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brass Product Name: Brass Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8046 Lamps-Table Lamps - 482005 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8046 Lamps-Table Lamps
482005
JRL-8046 Lamps-Table Lamps 482005
PRODUCT DETAILS / SPECS Height: 41.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brass Product Name: Brass Shade

PRODUCT DETAILS / SPECS
Height: 41.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Brass
Product Name: Brass Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482005
Product Name JRL-8046 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details