Capital Lighting, Inc. JRL-8040 Lamps-Table Lamps 482003

Description
PRODUCT DETAILS / SPECS Height: 42.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Light Gold Shade
Description
PRODUCT DETAILS / SPECS Height: 42.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Light Gold Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8040 Lamps-Table Lamps - 482003 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8040 Lamps-Table Lamps
482003
JRL-8040 Lamps-Table Lamps 482003
PRODUCT DETAILS / SPECS Height: 42.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Light Gold Shade

PRODUCT DETAILS / SPECS
Height: 42.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Product Name: Light Gold Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482003
Product Name JRL-8040 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details