PRODUCT DETAILS / SPECS
Height: 23.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 25
Finish: Alabaster
Product Name: Alabaster Shade
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 482002 |
| Product Name | JRL-8045 Lamps-Accent Lamps |
| Application | Residential |