Capital Lighting, Inc. NX627FVB Lamps-Floor Lamps 481067

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 62.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Bronze Weight: 50 Product Name: Two Light Floor Lamp UPC: 611728149805 Category: Floor Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 62.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Bronze Weight: 50 Product Name: Two Light Floor Lamp UPC: 611728149805 Category: Floor Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NX627FVB Lamps-Floor Lamps - 481067 - Capital Lighting, Inc.
Columbus, OH, USA
NX627FVB Lamps-Floor Lamps
481067
NX627FVB Lamps-Floor Lamps 481067
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 62.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Bronze Weight: 50 Product Name: Two Light Floor Lamp UPC: 611728149805 Category: Floor Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 62.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Vintage Bronze
Weight: 50
Product Name: Two Light Floor Lamp
UPC: 611728149805
Category: Floor Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 481067
Product Name NX627FVB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details