Capital Lighting, Inc. MC771TVA Lamps-Desk/Piano Lamps 481041

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 22.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Valiant Bronze Weight: 17 Product Name: Two Light Table Lamp UPC: 611728149690 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 22.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Valiant Bronze Weight: 17 Product Name: Two Light Table Lamp UPC: 611728149690 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MC771TVA Lamps-Desk/Piano Lamps - 481041 - Capital Lighting, Inc.
Columbus, OH, USA
MC771TVA Lamps-Desk/Piano Lamps
481041
MC771TVA Lamps-Desk/Piano Lamps 481041
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 22.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Valiant Bronze Weight: 17 Product Name: Two Light Table Lamp UPC: 611728149690 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 22.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Valiant Bronze
Weight: 17
Product Name: Two Light Table Lamp
UPC: 611728149690
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 481041
Product Name MC771TVA Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details