Capital Lighting, Inc. D1487 Lamps-Table Lamps 480789

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Chrome Weight: 9 Product Name: One Light Table Lamp UPC: 748119005232 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Chrome Weight: 9 Product Name: One Light Table Lamp UPC: 748119005232 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1487 Lamps-Table Lamps - 480789 - Capital Lighting, Inc.
Columbus, OH, USA
D1487 Lamps-Table Lamps
480789
D1487 Lamps-Table Lamps 480789
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Chrome Weight: 9 Product Name: One Light Table Lamp UPC: 748119005232 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 27.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Chrome
Weight: 9
Product Name: One Light Table Lamp
UPC: 748119005232
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480789
Product Name D1487 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details