Capital Lighting, Inc. D1494 Lamps-Table Lamps 480782

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Silver Leaf Weight: 6.5 Product Name: One Light Table Lamp UPC: 748119005300 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Silver Leaf Weight: 6.5 Product Name: One Light Table Lamp UPC: 748119005300 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1494 Lamps-Table Lamps - 480782 - Capital Lighting, Inc.
Columbus, OH, USA
D1494 Lamps-Table Lamps
480782
D1494 Lamps-Table Lamps 480782
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Silver Leaf Weight: 6.5 Product Name: One Light Table Lamp UPC: 748119005300 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Silver Leaf
Weight: 6.5
Product Name: One Light Table Lamp
UPC: 748119005300
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480782
Product Name D1494 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details