Capital Lighting, Inc. D1426B Lamps-Table Lamps 480768

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 28.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Chrome Plated Glass Weight: 5 Product Name: One Light Table Lamp UPC: 748119011509 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 28.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Chrome Plated Glass Weight: 5 Product Name: One Light Table Lamp UPC: 748119011509 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1426B Lamps-Table Lamps - 480768 - Capital Lighting, Inc.
Columbus, OH, USA
D1426B Lamps-Table Lamps
480768
D1426B Lamps-Table Lamps 480768
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 28.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Chrome Plated Glass Weight: 5 Product Name: One Light Table Lamp UPC: 748119011509 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 28.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Chrome Plated Glass
Weight: 5
Product Name: One Light Table Lamp
UPC: 748119011509
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480768
Product Name D1426B Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details