Capital Lighting, Inc. D1409 Lamps-Table Lamps 480767

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 23.00 Bulb Type: 1 Qty: 1 Wattage: 40 Finish: Chrome And Espresso Painted Bass Weight: 4.5 Product Name: One Light Table Lamp UPC: 748119004594 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 23.00 Bulb Type: 1 Qty: 1 Wattage: 40 Finish: Chrome And Espresso Painted Bass Weight: 4.5 Product Name: One Light Table Lamp UPC: 748119004594 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1409 Lamps-Table Lamps - 480767 - Capital Lighting, Inc.
Columbus, OH, USA
D1409 Lamps-Table Lamps
480767
D1409 Lamps-Table Lamps 480767
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 23.00 Bulb Type: 1 Qty: 1 Wattage: 40 Finish: Chrome And Espresso Painted Bass Weight: 4.5 Product Name: One Light Table Lamp UPC: 748119004594 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 23.00
Bulb
Type: 1
Qty: 1
Wattage: 40
Finish: Chrome And Espresso Painted Bass
Weight: 4.5
Product Name: One Light Table Lamp
UPC: 748119004594
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480767
Product Name D1409 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details