Capital Lighting, Inc. D1412 Lamps-Table Lamps 480763

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 32.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Mother Of Pearl Weight: 9 Product Name: One Light Table Lamp UPC: 748119004624 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 32.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Mother Of Pearl Weight: 9 Product Name: One Light Table Lamp UPC: 748119004624 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1412 Lamps-Table Lamps - 480763 - Capital Lighting, Inc.
Columbus, OH, USA
D1412 Lamps-Table Lamps
480763
D1412 Lamps-Table Lamps 480763
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 32.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Mother Of Pearl Weight: 9 Product Name: One Light Table Lamp UPC: 748119004624 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 32.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Mother Of Pearl
Weight: 9
Product Name: One Light Table Lamp
UPC: 748119004624
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480763
Product Name D1412 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details