Capital Lighting, Inc. D1417 Lamps-Table Lamps 480762

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 29.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Clear Crystal And Chrome Weight: 9 Product Name: One Light Table Lamp UPC: 748119004655 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 29.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Clear Crystal And Chrome Weight: 9 Product Name: One Light Table Lamp UPC: 748119004655 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1417 Lamps-Table Lamps - 480762 - Capital Lighting, Inc.
Columbus, OH, USA
D1417 Lamps-Table Lamps
480762
D1417 Lamps-Table Lamps 480762
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 29.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Clear Crystal And Chrome Weight: 9 Product Name: One Light Table Lamp UPC: 748119004655 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 29.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Clear Crystal And Chrome
Weight: 9
Product Name: One Light Table Lamp
UPC: 748119004655
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480762
Product Name D1417 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details