Capital Lighting, Inc. D1484 Lamps-Table Lamps 480752

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Chocolate Plating Weight: 9 Product Name: One Light Table Lamp UPC: 748119012384 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Chocolate Plating Weight: 9 Product Name: One Light Table Lamp UPC: 748119012384 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1484 Lamps-Table Lamps - 480752 - Capital Lighting, Inc.
Columbus, OH, USA
D1484 Lamps-Table Lamps
480752
D1484 Lamps-Table Lamps 480752
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Chocolate Plating Weight: 9 Product Name: One Light Table Lamp UPC: 748119012384 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 28.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Chocolate Plating
Weight: 9
Product Name: One Light Table Lamp
UPC: 748119012384
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480752
Product Name D1484 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details