Capital Lighting, Inc. D1483 Lamps-Table Lamps 480750

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 30.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Clear Crystal Weight: 9.5 Product Name: One Light Table Lamp UPC: 748119012360 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 30.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Clear Crystal Weight: 9.5 Product Name: One Light Table Lamp UPC: 748119012360 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1483 Lamps-Table Lamps - 480750 - Capital Lighting, Inc.
Columbus, OH, USA
D1483 Lamps-Table Lamps
480750
D1483 Lamps-Table Lamps 480750
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 30.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Clear Crystal Weight: 9.5 Product Name: One Light Table Lamp UPC: 748119012360 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 30.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Clear Crystal
Weight: 9.5
Product Name: One Light Table Lamp
UPC: 748119012360
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480750
Product Name D1483 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details