Capital Lighting, Inc. D1401 Lamps-Table Lamps 480747

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 34.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Silver Plated Weight: 4.5 Product Name: One Light Table Lamp UPC: 748119004495 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 34.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Silver Plated Weight: 4.5 Product Name: One Light Table Lamp UPC: 748119004495 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1401 Lamps-Table Lamps - 480747 - Capital Lighting, Inc.
Columbus, OH, USA
D1401 Lamps-Table Lamps
480747
D1401 Lamps-Table Lamps 480747
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 34.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Silver Plated Weight: 4.5 Product Name: One Light Table Lamp UPC: 748119004495 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 34.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Silver Plated
Weight: 4.5
Product Name: One Light Table Lamp
UPC: 748119004495
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480747
Product Name D1401 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details