Capital Lighting, Inc. D1402S Lamps-Table Lamps 480746

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Silver Plated Weight: 5 Product Name: One Light Table Lamp UPC: 748119004518 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Silver Plated Weight: 5 Product Name: One Light Table Lamp UPC: 748119004518 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1402S Lamps-Table Lamps - 480746 - Capital Lighting, Inc.
Columbus, OH, USA
D1402S Lamps-Table Lamps
480746
D1402S Lamps-Table Lamps 480746
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Silver Plated Weight: 5 Product Name: One Light Table Lamp UPC: 748119004518 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 33.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Silver Plated
Weight: 5
Product Name: One Light Table Lamp
UPC: 748119004518
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480746
Product Name D1402S Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details