Capital Lighting, Inc. D1406 Lamps-Table Lamps 480745

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Black Nickel And Chrome Weight: 5 Product Name: One Light Table Lamp UPC: 748119004563 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Black Nickel And Chrome Weight: 5 Product Name: One Light Table Lamp UPC: 748119004563 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1406 Lamps-Table Lamps - 480745 - Capital Lighting, Inc.
Columbus, OH, USA
D1406 Lamps-Table Lamps
480745
D1406 Lamps-Table Lamps 480745
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Black Nickel And Chrome Weight: 5 Product Name: One Light Table Lamp UPC: 748119004563 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 33.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Black Nickel And Chrome
Weight: 5
Product Name: One Light Table Lamp
UPC: 748119004563
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480745
Product Name D1406 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details