Capital Lighting, Inc. D1402D Lamps-Table Lamps 480744

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Dunbrook Weight: 5 Product Name: One Light Table Lamp UPC: 748119004501 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Dunbrook Weight: 5 Product Name: One Light Table Lamp UPC: 748119004501 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1402D Lamps-Table Lamps - 480744 - Capital Lighting, Inc.
Columbus, OH, USA
D1402D Lamps-Table Lamps
480744
D1402D Lamps-Table Lamps 480744
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Dunbrook Weight: 5 Product Name: One Light Table Lamp UPC: 748119004501 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 33.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Dunbrook
Weight: 5
Product Name: One Light Table Lamp
UPC: 748119004501
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480744
Product Name D1402D Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details