Capital Lighting, Inc. D1404 Lamps-Table Lamps 480740

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 35.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Dunbrook Weight: 6.5 Product Name: One Light Table Lamp UPC: 748119004549 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 35.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Dunbrook Weight: 6.5 Product Name: One Light Table Lamp UPC: 748119004549 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1404 Lamps-Table Lamps - 480740 - Capital Lighting, Inc.
Columbus, OH, USA
D1404 Lamps-Table Lamps
480740
D1404 Lamps-Table Lamps 480740
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 35.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Dunbrook Weight: 6.5 Product Name: One Light Table Lamp UPC: 748119004549 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 35.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Dunbrook
Weight: 6.5
Product Name: One Light Table Lamp
UPC: 748119004549
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480740
Product Name D1404 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details