Capital Lighting, Inc. D1462 Lamps-Table Lamps 480729

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.50 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Black Nickel Weight: 6.5 Product Name: One Light Table Lamp UPC: 748119012049 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.50 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Black Nickel Weight: 6.5 Product Name: One Light Table Lamp UPC: 748119012049 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1462 Lamps-Table Lamps - 480729 - Capital Lighting, Inc.
Columbus, OH, USA
D1462 Lamps-Table Lamps
480729
D1462 Lamps-Table Lamps 480729
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.50 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Black Nickel Weight: 6.5 Product Name: One Light Table Lamp UPC: 748119012049 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 30.50
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Black Nickel
Weight: 6.5
Product Name: One Light Table Lamp
UPC: 748119012049
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480729
Product Name D1462 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details