Capital Lighting, Inc. D1466 Lamps-Floor Lamps 480726

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 63.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Gloss White Weight: 28.5 Product Name: One Light Floor Lamp UPC: 748119012100 Category: Floor Lamp Shipped Via: TRK
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 63.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Gloss White Weight: 28.5 Product Name: One Light Floor Lamp UPC: 748119012100 Category: Floor Lamp Shipped Via: TRK

Suppliers

Company
Product
Description
Supplier Links
D1466 Lamps-Floor Lamps - 480726 - Capital Lighting, Inc.
Columbus, OH, USA
D1466 Lamps-Floor Lamps
480726
D1466 Lamps-Floor Lamps 480726
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 63.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Gloss White Weight: 28.5 Product Name: One Light Floor Lamp UPC: 748119012100 Category: Floor Lamp Shipped Via: TRK

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 63.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Gloss White
Weight: 28.5
Product Name: One Light Floor Lamp
UPC: 748119012100
Category: Floor Lamp
Shipped Via: TRK

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480726
Product Name D1466 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1883518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details