Capital Lighting, Inc. D1467 Lamps-Table Lamps 480723

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Chrome And Gold Plate Weight: 11 Product Name: One Light Table Lamp UPC: 748119005058 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Chrome And Gold Plate Weight: 11 Product Name: One Light Table Lamp UPC: 748119005058 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1467 Lamps-Table Lamps - 480723 - Capital Lighting, Inc.
Columbus, OH, USA
D1467 Lamps-Table Lamps
480723
D1467 Lamps-Table Lamps 480723
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Chrome And Gold Plate Weight: 11 Product Name: One Light Table Lamp UPC: 748119005058 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 28.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Chrome And Gold Plate
Weight: 11
Product Name: One Light Table Lamp
UPC: 748119005058
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480723
Product Name D1467 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details