Capital Lighting, Inc. D1436 Lamps-Floor Lamps 480717

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 64.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Dennison Bronze Weight: 13 Product Name: One Light Floor Lamp UPC: 748119004808 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 64.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Dennison Bronze Weight: 13 Product Name: One Light Floor Lamp UPC: 748119004808 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
D1436 Lamps-Floor Lamps - 480717 - Capital Lighting, Inc.
Columbus, OH, USA
D1436 Lamps-Floor Lamps
480717
D1436 Lamps-Floor Lamps 480717
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 64.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Dennison Bronze Weight: 13 Product Name: One Light Floor Lamp UPC: 748119004808 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 64.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Dennison Bronze
Weight: 13
Product Name: One Light Floor Lamp
UPC: 748119004808
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480717
Product Name D1436 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details