Capital Lighting, Inc. D1501 Lamps-Table Lamps 480499

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 26.25 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Fenland Bronze Weight: 10 Product Name: One Light Table Lamp UPC: 748119005331 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 26.25 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Fenland Bronze Weight: 10 Product Name: One Light Table Lamp UPC: 748119005331 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1501 Lamps-Table Lamps - 480499 - Capital Lighting, Inc.
Columbus, OH, USA
D1501 Lamps-Table Lamps
480499
D1501 Lamps-Table Lamps 480499
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 26.25 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Fenland Bronze Weight: 10 Product Name: One Light Table Lamp UPC: 748119005331 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 26.25
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Fenland Bronze
Weight: 10
Product Name: One Light Table Lamp
UPC: 748119005331
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480499
Product Name D1501 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details