Capital Lighting, Inc. D1502 Lamps-Table Lamps 480497

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 26.25 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Portico Weight: 8.5 Product Name: One Light Table Lamp UPC: 748119005348 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 26.25 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Portico Weight: 8.5 Product Name: One Light Table Lamp UPC: 748119005348 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1502 Lamps-Table Lamps - 480497 - Capital Lighting, Inc.
Columbus, OH, USA
D1502 Lamps-Table Lamps
480497
D1502 Lamps-Table Lamps 480497
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 26.25 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Portico Weight: 8.5 Product Name: One Light Table Lamp UPC: 748119005348 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 26.25
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Portico
Weight: 8.5
Product Name: One Light Table Lamp
UPC: 748119005348
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480497
Product Name D1502 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details