Capital Lighting, Inc. D1513 Lamps-Table Lamps 480495

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 33.00 Bulb Type: 1 Qty: 1 Wattage: 100 Finish: Chrome Weight: 10 Product Name: One Light Table Lamp UPC: 748119005454 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 33.00 Bulb Type: 1 Qty: 1 Wattage: 100 Finish: Chrome Weight: 10 Product Name: One Light Table Lamp UPC: 748119005454 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1513 Lamps-Table Lamps - 480495 - Capital Lighting, Inc.
Columbus, OH, USA
D1513 Lamps-Table Lamps
480495
D1513 Lamps-Table Lamps 480495
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 33.00 Bulb Type: 1 Qty: 1 Wattage: 100 Finish: Chrome Weight: 10 Product Name: One Light Table Lamp UPC: 748119005454 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 33.00
Bulb
Type: 1
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 10
Product Name: One Light Table Lamp
UPC: 748119005454
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480495
Product Name D1513 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details