Capital Lighting, Inc. D1609 Lamps-Table Lamps 480464

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Coffee Plating Weight: 3.5 Product Name: One Light Table Lamp UPC: 748119005737 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Coffee Plating Weight: 3.5 Product Name: One Light Table Lamp UPC: 748119005737 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1609 Lamps-Table Lamps - 480464 - Capital Lighting, Inc.
Columbus, OH, USA
D1609 Lamps-Table Lamps
480464
D1609 Lamps-Table Lamps 480464
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Coffee Plating Weight: 3.5 Product Name: One Light Table Lamp UPC: 748119005737 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 28.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Coffee Plating
Weight: 3.5
Product Name: One Light Table Lamp
UPC: 748119005737
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480464
Product Name D1609 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details