Capital Lighting, Inc. D1597 Lamps-Table Lamps 480449

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.00 Bulb Type: 1 Qty: 1 Wattage: 100 Finish: Steel Smoked And Black Nickel Weight: 4 Product Name: One Light Table Lamp UPC: 748119005614 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.00 Bulb Type: 1 Qty: 1 Wattage: 100 Finish: Steel Smoked And Black Nickel Weight: 4 Product Name: One Light Table Lamp UPC: 748119005614 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1597 Lamps-Table Lamps - 480449 - Capital Lighting, Inc.
Columbus, OH, USA
D1597 Lamps-Table Lamps
480449
D1597 Lamps-Table Lamps 480449
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.00 Bulb Type: 1 Qty: 1 Wattage: 100 Finish: Steel Smoked And Black Nickel Weight: 4 Product Name: One Light Table Lamp UPC: 748119005614 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 25.00
Bulb
Type: 1
Qty: 1
Wattage: 100
Finish: Steel Smoked And Black Nickel
Weight: 4
Product Name: One Light Table Lamp
UPC: 748119005614
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480449
Product Name D1597 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details