Capital Lighting, Inc. D1605 Lamps-Table Lamps 480445

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Bronze And Coffee Plating Weight: 3.5 Product Name: One Light Table Lamp UPC: 748119005690 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Bronze And Coffee Plating Weight: 3.5 Product Name: One Light Table Lamp UPC: 748119005690 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1605 Lamps-Table Lamps - 480445 - Capital Lighting, Inc.
Columbus, OH, USA
D1605 Lamps-Table Lamps
480445
D1605 Lamps-Table Lamps 480445
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Bronze And Coffee Plating Weight: 3.5 Product Name: One Light Table Lamp UPC: 748119005690 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 27.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Bronze And Coffee Plating
Weight: 3.5
Product Name: One Light Table Lamp
UPC: 748119005690
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480445
Product Name D1605 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details