Capital Lighting, Inc. D1601 Lamps-Table Lamps 480443

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Coffee Plating Weight: 3 Product Name: One Light Table Lamp UPC: 748119005652 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Coffee Plating Weight: 3 Product Name: One Light Table Lamp UPC: 748119005652 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1601 Lamps-Table Lamps - 480443 - Capital Lighting, Inc.
Columbus, OH, USA
D1601 Lamps-Table Lamps
480443
D1601 Lamps-Table Lamps 480443
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Coffee Plating Weight: 3 Product Name: One Light Table Lamp UPC: 748119005652 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 22.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Coffee Plating
Weight: 3
Product Name: One Light Table Lamp
UPC: 748119005652
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480443
Product Name D1601 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details