Capital Lighting, Inc. 1724/10 Flush Mounts-Other 480437

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 10.00 Bulb Type: G9 Qty: 10 Wattage: 40 Finish: Silver Leaf Weight: 35 Product Name: One0 Light Semi Flush UPC: 748119172415 Category: Semi Flush Glass: Murano Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 10.00 Bulb Type: G9 Qty: 10 Wattage: 40 Finish: Silver Leaf Weight: 35 Product Name: One0 Light Semi Flush UPC: 748119172415 Category: Semi Flush Glass: Murano Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
1724/10 Flush Mounts-Other - 480437 - Capital Lighting, Inc.
Columbus, OH, USA
1724/10 Flush Mounts-Other
480437
1724/10 Flush Mounts-Other 480437
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 10.00 Bulb Type: G9 Qty: 10 Wattage: 40 Finish: Silver Leaf Weight: 35 Product Name: One0 Light Semi Flush UPC: 748119172415 Category: Semi Flush Glass: Murano Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 10.00
Bulb
Type: G9
Qty: 10
Wattage: 40
Finish: Silver Leaf
Weight: 35
Product Name: One0 Light Semi Flush
UPC: 748119172415
Category: Semi Flush
Glass: Murano
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480437
Product Name 1724/10 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details