Capital Lighting, Inc. 1727/43 Large Chandeliers-Glass Shade 480433

Description
PRODUCT DETAILS / SPECS Width/Dia: 53.00 Height: 95.00 Bulb Type: G9 Qty: 43 Wattage: 40 Finish: Silver Leaf Weight: 190 Product Name: Three Light Chandelier UPC: 748119172743 Category: Chandelier Glass: Murano Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 53.00 Height: 95.00 Bulb Type: G9 Qty: 43 Wattage: 40 Finish: Silver Leaf Weight: 190 Product Name: Three Light Chandelier UPC: 748119172743 Category: Chandelier Glass: Murano Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
1727/43 Large Chandeliers-Glass Shade - 480433 - Capital Lighting, Inc.
Columbus, OH, USA
1727/43 Large Chandeliers-Glass Shade
480433
1727/43 Large Chandeliers-Glass Shade 480433
PRODUCT DETAILS / SPECS Width/Dia: 53.00 Height: 95.00 Bulb Type: G9 Qty: 43 Wattage: 40 Finish: Silver Leaf Weight: 190 Product Name: Three Light Chandelier UPC: 748119172743 Category: Chandelier Glass: Murano Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 53.00
Height: 95.00
Bulb
Type: G9
Qty: 43
Wattage: 40
Finish: Silver Leaf
Weight: 190
Product Name: Three Light Chandelier
UPC: 748119172743
Category: Chandelier
Glass: Murano
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480433
Product Name 1727/43 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details