Capital Lighting, Inc. 9056 Pendants-Other 480295

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 36.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Smoke Black/Mirror Product Name: One Light Pendant Category: Chandeliers|Currey in a Hurry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 36.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Smoke Black/Mirror Product Name: One Light Pendant Category: Chandeliers|Currey in a Hurry

Suppliers

Company
Product
Description
Supplier Links
9056 Pendants-Other - 480295 - Capital Lighting, Inc.
Columbus, OH, USA
9056 Pendants-Other
480295
9056 Pendants-Other 480295
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 36.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Smoke Black/Mirror Product Name: One Light Pendant Category: Chandeliers|Currey in a Hurry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 36.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Smoke Black/Mirror
Product Name: One Light Pendant
Category: Chandeliers|Currey in a Hurry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480295
Product Name 9056 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details