Capital Lighting, Inc. 9050 Pendants-Fabric Shade 480294

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 26.00 Bulb Type: Candelabra Qty: 8 Wattage: 65 Finish: French Black Product Name: Eight Light Pendant Category: The Lillian August Collection
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 26.00 Bulb Type: Candelabra Qty: 8 Wattage: 65 Finish: French Black Product Name: Eight Light Pendant Category: The Lillian August Collection

Suppliers

Company
Product
Description
Supplier Links
9050 Pendants-Fabric Shade - 480294 - Capital Lighting, Inc.
Columbus, OH, USA
9050 Pendants-Fabric Shade
480294
9050 Pendants-Fabric Shade 480294
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 26.00 Bulb Type: Candelabra Qty: 8 Wattage: 65 Finish: French Black Product Name: Eight Light Pendant Category: The Lillian August Collection

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 65
Finish: French Black
Product Name: Eight Light Pendant
Category: The Lillian August Collection

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480294
Product Name 9050 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details