Capital Lighting, Inc. 9055 Mini Pendants-Drum Shades 480292

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 53.00 Bulb Qty: 1 Wattage: 60 Finish: Cupertino/Natural Shell Product Name: One Light Pendant Category: Chandeliers|Currey in a Hurry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 53.00 Bulb Qty: 1 Wattage: 60 Finish: Cupertino/Natural Shell Product Name: One Light Pendant Category: Chandeliers|Currey in a Hurry

Suppliers

Company
Product
Description
Supplier Links
9055 Mini Pendants-Drum Shades - 480292 - Capital Lighting, Inc.
Columbus, OH, USA
9055 Mini Pendants-Drum Shades
480292
9055 Mini Pendants-Drum Shades 480292
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 53.00 Bulb Qty: 1 Wattage: 60 Finish: Cupertino/Natural Shell Product Name: One Light Pendant Category: Chandeliers|Currey in a Hurry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 53.00
Bulb
Qty: 1
Wattage: 60
Finish: Cupertino/Natural Shell
Product Name: One Light Pendant
Category: Chandeliers|Currey in a Hurry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480292
Product Name 9055 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details