Capital Lighting, Inc. 9054 Mini Pendants-Drum Shades 480290

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 51.00 Bulb Qty: 1 Wattage: 100 Finish: Old lron/Cupertino Product Name: One Light Pendant Category: Chandeliers|Currey in a Hurry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 51.00 Bulb Qty: 1 Wattage: 100 Finish: Old lron/Cupertino Product Name: One Light Pendant Category: Chandeliers|Currey in a Hurry

Suppliers

Company
Product
Description
Supplier Links
9054 Mini Pendants-Drum Shades - 480290 - Capital Lighting, Inc.
Columbus, OH, USA
9054 Mini Pendants-Drum Shades
480290
9054 Mini Pendants-Drum Shades 480290
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 51.00 Bulb Qty: 1 Wattage: 100 Finish: Old lron/Cupertino Product Name: One Light Pendant Category: Chandeliers|Currey in a Hurry

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 51.00
Bulb
Qty: 1
Wattage: 100
Finish: Old lron/Cupertino
Product Name: One Light Pendant
Category: Chandeliers|Currey in a Hurry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480290
Product Name 9054 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details