Capital Lighting, Inc. 5039 Sconces-Single Candle 480183

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 26.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Granello SL/Mirror Product Name: One Light Wall Sconce Category: Wall Sconces|Currey in a Hurry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 26.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Granello SL/Mirror Product Name: One Light Wall Sconce Category: Wall Sconces|Currey in a Hurry

Suppliers

Company
Product
Description
Supplier Links
5039 Sconces-Single Candle - 480183 - Capital Lighting, Inc.
Columbus, OH, USA
5039 Sconces-Single Candle
480183
5039 Sconces-Single Candle 480183
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 26.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Granello SL/Mirror Product Name: One Light Wall Sconce Category: Wall Sconces|Currey in a Hurry

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 26.00
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Granello SL/Mirror
Product Name: One Light Wall Sconce
Category: Wall Sconces|Currey in a Hurry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480183
Product Name 5039 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details